Appleton Electric Explosionproof Conduit Outlet Box GUC75

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUC MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUC75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GUC75
Explosionproof Conduit Outlet Box GUC75
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUC MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GUC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GUC75
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details