Appleton Electric Explosionproof Junction Box GUBBM2A

Description
10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
Datasheet
Description
10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBM2A - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBM2A
Explosionproof Junction Box GUBBM2A
10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B) GUBBM MODEL
  • 10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • LUG MOUNTING
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • ALUMINUM BODY MATERIAL
  • ALUMINUM/GLASS COVER MATERIAL
  • 0.44 INCH WALL THICKNESS
  • 7.19 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B), NEC 502-4 (A) (B)
  • GUBBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBM2A
Product Name Explosionproof Junction Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Length 4.72 to 11.02 inch (120 to 280 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 1.97 to 2.36 inch (50.01 to 59.99 mm)
View Details
Wall Boxes - 1833502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
Material Galvanised steel
View Details