Appleton Electric Explosionproof Junction Box GUBBD36

Description
12 INCH L X 14.38 INCH W X 13.81 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 11.56 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet
Description
12 INCH L X 14.38 INCH W X 13.81 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 11.56 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBD36 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBD36
Explosionproof Junction Box GUBBD36
12 INCH L X 14.38 INCH W X 13.81 INCH D OVERALL SIZE 11.38 INCH L X 11.38 INCH W X 11.56 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
  • 12 INCH L X 14.38 INCH W X 13.81 INCH D OVERALL SIZE
  • 11.38 INCH L X 11.38 INCH W X 11.56 INCH D INNER SIZE
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • DOME COVER TYPE
  • MALLEABLE IRON BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH
  • 9.69 INCH COVER OPENING DIAMETER
  • EPOXY POWDER COATED COVER FINISH
  • APPLETON[R] BRAND
  • GUBBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBD36
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 6 inch (152 mm)
View Details
4 suppliers
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Length 3.15 to 14.17 inch (80.01 to 360 mm)
Width 3.15 to 9.45 inch (80.01 to 240 mm)
Depth 2.36 to 6.3 inch (59.99 to 160 mm)
View Details
Wall Boxes - 1927119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 19.69 inch (500 mm)
Depth 9.06 inch (230 mm)
Material Glass reinforced plastic
View Details