Appleton Electric Explosionproof Junction Box GUBBD26

Description
10 INCH L X 10.25 INCH W X 12.19 INCH D OVERALL SIZE 9.56 INCH L X 7.56 INCH W X 10.75 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet
Description
10 INCH L X 10.25 INCH W X 12.19 INCH D OVERALL SIZE 9.56 INCH L X 7.56 INCH W X 10.75 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBBD26 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBBD26
Explosionproof Junction Box GUBBD26
10 INCH L X 10.25 INCH W X 12.19 INCH D OVERALL SIZE 9.56 INCH L X 7.56 INCH W X 10.75 INCH D INNER SIZE LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE DOME COVER TYPE MALLEABLE IRON BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH APPLETON[R] BRAND GUBBD MODEL
  • 10 INCH L X 10.25 INCH W X 12.19 INCH D OVERALL SIZE
  • 9.56 INCH L X 7.56 INCH W X 10.75 INCH D INNER SIZE
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • DOME COVER TYPE
  • MALLEABLE IRON BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED BODY FINISH
  • 7.19 INCH COVER OPENING DIAMETER
  • EPOXY POWDER COATED COVER FINISH
  • APPLETON[R] BRAND
  • GUBBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number GUBBD26
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
Material Steel; Steel
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
TK Series Enclosures - 105-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers