Appleton Electric Explosionproof Junction Box GUBB-33

Description
12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9 F/9G ENCLOSURE MALLEABLE IRON BODY MATERIAL MALLEABLE IRON COVER MATERIAL 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COVER FINISH UNILET[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION INDOOR/OUTDOOR GUBB MODEL
Datasheet
Description
12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9 F/9G ENCLOSURE MALLEABLE IRON BODY MATERIAL MALLEABLE IRON COVER MATERIAL 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COVER FINISH UNILET[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION INDOOR/OUTDOOR GUBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBB-33 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBB-33
Explosionproof Junction Box GUBB-33
12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9 F/9G ENCLOSURE MALLEABLE IRON BODY MATERIAL MALLEABLE IRON COVER MATERIAL 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED BODY FINISH 9.69 INCH COVER OPENING DIAMETER ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COVER FINISH UNILET[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION INDOOR/OUTDOOR GUBB MODEL
  • 12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE
  • 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886/1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • MALLEABLE IRON BODY MATERIAL
  • MALLEABLE IRON COVER MATERIAL
  • 0.56 INCH (TOP/BOTTOM/SIDE), 0.81 INCH (BACK) WALL THICKNESS
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED BODY FINISH
  • 9.69 INCH COVER OPENING DIAMETER
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED COVER FINISH
  • UNILET[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION INDOOR/OUTDOOR
  • GUBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number GUBB-33
Product Name Explosionproof Junction Box
NEMA Rating Type 3; Type 3R; Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 120-912 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
View Details
3 suppliers
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
Depth 22.64 inch (575 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details