Appleton Electric Explosionproof Junction Box GUBB-22-A

Description
10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9 F/9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH UNILET[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION INDOOR/OUTDOOR GUBB MODEL
Datasheet
Description
10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9 F/9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH UNILET[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION INDOOR/OUTDOOR GUBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - GUBB-22-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
GUBB-22-A
Explosionproof Junction Box GUBB-22-A
10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9 F/9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS EPOXY POWDER COATED BODY FINISH 7.19 INCH COVER OPENING DIAMETER EPOXY POWDER COATED COVER FINISH UNILET[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION INDOOR/OUTDOOR GUBB MODEL
  • 10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE
  • 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886/1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • 0.44 INCH (TOP/BOTTOM/SIDE), 0.63 INCH (BACK) WALL THICKNESS
  • EPOXY POWDER COATED BODY FINISH
  • 7.19 INCH COVER OPENING DIAMETER
  • EPOXY POWDER COATED COVER FINISH
  • UNILET[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION INDOOR/OUTDOOR
  • GUBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number GUBB-22-A
Product Name Explosionproof Junction Box
NEMA Rating Type 3; Type 3R; Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-411 - Altech Corp.
Specs
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 5.39 inch (137 mm)
View Details
2 suppliers
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details