7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE
5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE
2 INCH HUB SIZE
UL 886/1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9
F/9G ENCLOSURE
COPPER-FREE ALUMINUM BODY MATERIAL
COPPER-FREE ALUMINUM COVER MATERIAL
0.44 INCH WALL THICKNESS
EPOXY POWDER COATED BODY FINISH
5.38 INCH COVER OPENING DIAMETER
EPOXY POWDER COATED COVER FINISH
UNILETS[R] BRAND
CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
VOLUME 120 CUBIC INCH
INCLUDES COVER
APPLICATION INDOOR/OUTDOOR
GUBB MODEL
Appleton Electric
Done
Datasheet
Description
7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE
5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE
2 INCH HUB SIZE
UL 886/1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9
F/9G ENCLOSURE
COPPER-FREE ALUMINUM BODY MATERIAL
COPPER-FREE ALUMINUM COVER MATERIAL
0.44 INCH WALL THICKNESS
EPOXY POWDER COATED BODY FINISH
5.38 INCH COVER OPENING DIAMETER
EPOXY POWDER COATED COVER FINISH
UNILETS[R] BRAND
CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
VOLUME 120 CUBIC INCH
INCLUDES COVER
APPLICATION INDOOR/OUTDOOR
GUBB MODEL
7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE
5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE
2 INCH HUB SIZE
UL 886/1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9
F/9G ENCLOSURE
COPPER-FREE ALUMINUM BODY MATERIAL
COPPER-FREE ALUMINUM COVER MATERIAL
0.44 INCH WALL THICKNESS
EPOXY POWDER COATED BODY FINISH
5.38 INCH COVER OPENING DIAMETER
EPOXY POWDER COATED COVER FINISH
UNILETS[R] BRAND
CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
VOLUME 120 CUBIC INCH
INCLUDES COVER
APPLICATION INDOOR/OUTDOOR
GUBB MODEL
7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE
5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE
2 INCH HUB SIZE
UL 886/1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE