O-Z/Gedney Explosionproof Conduit Outlet Box GUAX-50A

Description
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 18.8 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-11/16 INCH COVER OPENING DIAMETER WITH GROUNDING SCREW GUA MODEL
Datasheet
Description
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 18.8 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-11/16 INCH COVER OPENING DIAMETER WITH GROUNDING SCREW GUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUAX-50A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUAX-50A
Explosionproof Conduit Outlet Box GUAX-50A
LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 18.8 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-11/16 INCH COVER OPENING DIAMETER WITH GROUNDING SCREW GUA MODEL
  • LACQUER FINISHED COPPER FREE BAKED ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 18.8 CU INCH CAPACITY
  • X STYLE
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-11/16 INCH COVER OPENING DIAMETER
  • WITH GROUNDING SCREW
  • GUA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUAX-50A
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details