O-Z/Gedney Explosionproof Conduit Outlet Box GUAX-100

Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 17 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAX MODEL
Datasheet
Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 17 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUAX-100 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUAX-100
Explosionproof Conduit Outlet Box GUAX-100
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 17 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAX MODEL
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 17 CU INCH CAPACITY
  • X STYLE
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • INCLUDES O-RING GASKET
  • APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GUAX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUAX-100
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details