O-Z/Gedney Explosionproof Conduit Outlet Box GUAC-75

Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 15 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAC MODEL
Datasheet
Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 15 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUAC-75 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUAC-75
Explosionproof Conduit Outlet Box GUAC-75
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 15 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAC MODEL
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 15 CU INCH CAPACITY
  • C STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • INCLUDES O-RING GASKET
  • APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GUAC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUAC-75
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details