Appleton Electric Explosionproof Conduit Outlet Box GRX100

Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 18 CUBIC INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW, O-RING, COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA GR MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 18 CUBIC INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW, O-RING, COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRX100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRX100
Explosionproof Conduit Outlet Box GRX100
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 18 CUBIC INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF INCLUDES GROUNDING SCREW, O-RING, COVER APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA GR MODEL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY), EPOXY POWDER COATED COPPER-FREE ALUMINUM (COVER) MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 18 CUBIC INCH CAPACITY
  • X STYLE
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, CORROSION RESISTANT, DUST IGNITIONPROOF
  • INCLUDES GROUNDING SCREW, O-RING, COVER
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRE, CONNECT CONDUIT LENGTH AND CHANGE DIRECTION OF CONDUIT RUN, PROVIDE ACCESS FOR MA
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRX100
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details