Appleton Electric Explosionproof Conduit Outlet Box GRUSE100

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 29 CU INCH CAPACITY 3.75 INCH COVER OPENING DIAMETER INCLUDES UNION HUB GRUSE MODEL
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 29 CU INCH CAPACITY 3.75 INCH COVER OPENING DIAMETER INCLUDES UNION HUB GRUSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRUSE100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRUSE100
Explosionproof Conduit Outlet Box GRUSE100
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 29 CU INCH CAPACITY 3.75 INCH COVER OPENING DIAMETER INCLUDES UNION HUB GRUSE MODEL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 29 CU INCH CAPACITY
  • 3.75 INCH COVER OPENING DIAMETER
  • INCLUDES UNION HUB
  • GRUSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRUSE100
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details