Appleton Electric Explosionproof Conduit Outlet Box GRUJ-2P

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 11 HUB(S) CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 8 PLUG(S) (4) SIDE, (2) TOP, (1) BOTTOM, (4) BACK HUB LOCATION EXTERNAL HUB TYPE 3.25 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRUJ MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 11 HUB(S) CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 8 PLUG(S) (4) SIDE, (2) TOP, (1) BOTTOM, (4) BACK HUB LOCATION EXTERNAL HUB TYPE 3.25 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRUJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRUJ-2P - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRUJ-2P
Explosionproof Conduit Outlet Box GRUJ-2P
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 11 HUB(S) CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 8 PLUG(S) (4) SIDE, (2) TOP, (1) BOTTOM, (4) BACK HUB LOCATION EXTERNAL HUB TYPE 3.25 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GRUJ MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 11 HUB(S)
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 8 PLUG(S)
  • (4) SIDE, (2) TOP, (1) BOTTOM, (4) BACK HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.25 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • GRUJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRUJ-2P
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details