Appleton Electric Explosionproof Conduit Outlet Box GRUE150X

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED SURFACE COVER TYPE X STYLE INCLUDES INTERNALLY THREADED SURFACE COVER GRUE MODEL
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED SURFACE COVER TYPE X STYLE INCLUDES INTERNALLY THREADED SURFACE COVER GRUE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRUE150X - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRUE150X
Explosionproof Conduit Outlet Box GRUE150X
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED SURFACE COVER TYPE X STYLE INCLUDES INTERNALLY THREADED SURFACE COVER GRUE MODEL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1-1/2 INCH HUB SIZE
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • INTERNALLY THREADED SURFACE COVER TYPE
  • X STYLE
  • INCLUDES INTERNALLY THREADED SURFACE COVER
  • GRUE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRUE150X
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details