Appleton Electric Explosionproof Conduit Outlet Box GRUE150LBA

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED SURFACE COVER TYPE LB STYLE INCLUDES INTERNALLY THREADED SURFACE COVER GRUE MODEL
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED SURFACE COVER TYPE LB STYLE INCLUDES INTERNALLY THREADED SURFACE COVER GRUE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRUE150LBA - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRUE150LBA
Explosionproof Conduit Outlet Box GRUE150LBA
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED SURFACE COVER TYPE LB STYLE INCLUDES INTERNALLY THREADED SURFACE COVER GRUE MODEL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1-1/2 INCH HUB SIZE
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D/ZONE 1 AND 2, IIB + H2 T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • INTERNALLY THREADED SURFACE COVER TYPE
  • LB STYLE
  • INCLUDES INTERNALLY THREADED SURFACE COVER
  • GRUE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRUE150LBA
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details