Appleton Electric Explosionproof Conduit Outlet Box GRT100M

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GR MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRT100M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRT100M
Explosionproof Conduit Outlet Box GRT100M
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GR MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 3 HUB(S)
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • T STYLE
  • (3) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRT100M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details