Appleton Electric Explosionproof Conduit Outlet Box GRSS50

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRSS MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRSS50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRSS50
Explosionproof Conduit Outlet Box GRSS50
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRSS MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1/2 INCH HUB SIZE
  • 7 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 29 CU INCH CAPACITY
  • 4 PLUG(S)
  • (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION
  • INTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GRSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRSS50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details