Appleton Electric Explosionproof Conduit Outlet Box GRSS100

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, WIRE PULLING TYPE GRSS MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, WIRE PULLING TYPE GRSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRSS100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRSS100
Explosionproof Conduit Outlet Box GRSS100
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 7 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, WIRE PULLING TYPE GRSS MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1 INCH HUB SIZE
  • 7 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 29 CU INCH CAPACITY
  • 4 PLUG(S)
  • (4) SIDE, (1) TOP, (1) DOWN, (1) BACK HUB LOCATION
  • INTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • APPLICATION GENERAL PURPOSE WIRING, WIRE PULLING
  • TYPE GRSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRSS100
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details