Appleton Electric Explosionproof Conduit Outlet Box GRLB200-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 76 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 4.88 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRLB MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 76 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 4.88 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRLB200-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRLB200-A
Explosionproof Conduit Outlet Box GRLB200-A
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 2 INCH HUB SIZE 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 76 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 4.88 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRLB MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 2 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 76 CU INCH CAPACITY
  • LB STYLE
  • (1) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 4.88 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GRLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRLB200-A
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details