HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE
CSA C22.2 APPROVAL
6-7/8 INCH DIAMETER
5 INCH CONDUIT SIZE
GRK MODEL
O-Z/Gedney
Done
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE
CSA C22.2 APPROVAL
6-7/8 INCH DIAMETER
5 INCH CONDUIT SIZE
GRK MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE
CSA C22.2 APPROVAL
6-7/8 INCH DIAMETER
5 INCH CONDUIT SIZE
GRK MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE