Appleton Electric Explosionproof Conduit Outlet Box GRJS75CN

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 5 HUB(S) CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE XAT STYLE 3 PLUG(S) (4) SIDE, (1) DOWN HUB LOCATION INTERNAL HUB TYPE 2-9/16 INCH COVER OPENING DIAMETER INCLUDES O-RING APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 5 HUB(S) CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE XAT STYLE 3 PLUG(S) (4) SIDE, (1) DOWN HUB LOCATION INTERNAL HUB TYPE 2-9/16 INCH COVER OPENING DIAMETER INCLUDES O-RING APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRJS75CN - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRJS75CN
Explosionproof Conduit Outlet Box GRJS75CN
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 5 HUB(S) CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE XAT STYLE 3 PLUG(S) (4) SIDE, (1) DOWN HUB LOCATION INTERNAL HUB TYPE 2-9/16 INCH COVER OPENING DIAMETER INCLUDES O-RING APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • XAT STYLE
  • 3 PLUG(S)
  • (4) SIDE, (1) DOWN HUB LOCATION
  • INTERNAL HUB TYPE
  • 2-9/16 INCH COVER OPENING DIAMETER
  • INCLUDES O-RING
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRJS75CN
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details