Appleton Electric Explosionproof Conduit Outlet Box GRHC50

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 13.8 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRHC MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 13.8 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRHC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRHC50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRHC50
Explosionproof Conduit Outlet Box GRHC50
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER TYPE 13.8 CU INCH CAPACITY E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER UNILET[R] BRAND APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GRHC MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 13.8 CU INCH CAPACITY
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • APPLICATION GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE
  • GRHC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRHC50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details