O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRE-150

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE GRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE GRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRE-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRE-150
Rigid/EMT Conduit Cabinet Sealing Bushing GRE-150
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE GRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
  • 1-5/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 2-5/8 INCH DIAMETER
  • 1-1/2 INCH CONDUIT SIZE
  • GRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRE-150
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details