O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRE-100

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 1-1/2 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE GRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 1-1/2 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE GRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRE-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRE-100
Rigid/EMT Conduit Cabinet Sealing Bushing GRE-100
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 1-1/2 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE GRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
  • 1-1/2 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 1-3/4 INCH DIAMETER
  • 1 INCH CONDUIT SIZE
  • GRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRE-100
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details