Appleton Electric Explosionproof Conduit Outlet Box GRC75-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GR MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRC75-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GRC75-A
Explosionproof Conduit Outlet Box GRC75-A
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE E STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GR MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • E STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GRC75-A
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2687450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details