O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GPE-500

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 3.75 INCH WIRE SIZE CSA C22.2 APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE GPE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 3.75 INCH WIRE SIZE CSA C22.2 APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE GPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GPE-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GPE-500
Rigid/EMT Conduit Cabinet Sealing Bushing GPE-500
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 3.75 INCH WIRE SIZE CSA C22.2 APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE GPE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • 2-5/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • 3.75 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 6-7/8 INCH DIAMETER
  • 5 INCH CONDUIT SIZE
  • GPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GPE-500
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details