O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GPE-400

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-3/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 3 INCH WIRE SIZE CSA C22.2 APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE GPE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-3/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 3 INCH WIRE SIZE CSA C22.2 APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE GPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GPE-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GPE-400
Rigid/EMT Conduit Cabinet Sealing Bushing GPE-400
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-3/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 3 INCH WIRE SIZE CSA C22.2 APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE GPE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • 2-3/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • 3 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 5-1/2 INCH DIAMETER
  • 4 INCH CONDUIT SIZE
  • GPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GPE-400
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details