O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GPE-300

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-1/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 2.28 INCH WIRE SIZE CSA C22.2 APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE GPE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-1/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 2.28 INCH WIRE SIZE CSA C22.2 APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE GPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GPE-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GPE-300
Rigid/EMT Conduit Cabinet Sealing Bushing GPE-300
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-1/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 2.28 INCH WIRE SIZE CSA C22.2 APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE GPE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • 2-1/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • 2.28 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 4-3/8 INCH DIAMETER
  • 3 INCH CONDUIT SIZE
  • GPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GPE-300
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details