Emerson SolaHD POWER SUPPLY; MULTIPLE OUTPUT; 5V (3-6V) OUTPUT, 350W; 5 X 9 W/COVER GLS352-C

Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals
Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; MULTIPLE OUTPUT; 5V (3-6V) OUTPUT, 350W; 5 X 9 W/COVER - 70211463 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; MULTIPLE OUTPUT; 5V (3-6V) OUTPUT, 350W; 5 X 9 W/COVER
70211463
POWER SUPPLY; MULTIPLE OUTPUT; 5V (3-6V) OUTPUT, 350W; 5 X 9 W/COVER 70211463
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size.
Features:

  • Industry Standard Footprints
  • Universal Input
  • Full Power to 50°C
  • High Demonstrate MTBF
  • Automatic Overvoltage Protection
  • Overload Protection
  • Two Year Limited Warranty
  • EN61000-3-2 Compliance
  • Medical Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211463
Product Name POWER SUPPLY; MULTIPLE OUTPUT; 5V (3-6V) OUTPUT, 350W; 5 X 9 W/COVER
Number of Outputs 4 #
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2166-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details