Emerson SolaHD POWER SUPPLY; MULTIPLY OUTPUT; 3-5V,12V,12V, 3-24V; 145W; 4 X 7 GLQ142

Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals
Description
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; MULTIPLY OUTPUT; 3-5V,12V,12V, 3-24V; 145W; 4 X 7 - 70211448 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; MULTIPLY OUTPUT; 3-5V,12V,12V, 3-24V; 145W; 4 X 7
70211448
POWER SUPPLY; MULTIPLY OUTPUT; 3-5V,12V,12V, 3-24V; 145W; 4 X 7 70211448
Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size. Features: Industry Standard Footprints Universal Input Full Power to 50°C High Demonstrate MTBF Automatic Overvoltage Protection Overload Protection Two Year Limited Warranty EN61000-3-2 Compliance Medical Approvals

Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and low profile switchers offer universal input voltages with no switches or jumpers. They are for higher volume worldwide applications requiring very high reliability and standard footprint size.
Features:

  • Industry Standard Footprints
  • Universal Input
  • Full Power to 50°C
  • High Demonstrate MTBF
  • Automatic Overvoltage Protection
  • Overload Protection
  • Two Year Limited Warranty
  • EN61000-3-2 Compliance
  • Medical Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211448
Product Name POWER SUPPLY; MULTIPLY OUTPUT; 3-5V,12V,12V, 3-24V; 145W; 4 X 7
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details