O-Z/Gedney Rigid/EMT Conduit Locknut GL-400

Description
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.44 INCH DIAMETER 4 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.5 INCH USED ON RIGID CONDUIT/IMC GL MODEL
Datasheet
Description
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.44 INCH DIAMETER 4 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.5 INCH USED ON RIGID CONDUIT/IMC GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - GL-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
GL-400
Rigid/EMT Conduit Locknut GL-400
BONDING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.44 INCH DIAMETER 4 INCH TRADE SIZE SCREWED DOWN TIGHT APPLICABLE STANDARD NEMA FB-1 HEIGHT 0.5 INCH USED ON RIGID CONDUIT/IMC GL MODEL
  • BONDING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 5.44 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • SCREWED DOWN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • HEIGHT 0.5 INCH
  • USED ON RIGID CONDUIT/IMC
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GL-400
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details