GK75-N -- CONDUIT BODY GASKET
Appleton Electric
Conduit Body Gasket
GK75-N
Description
NEOPRENE MATERIAL
UL 514A APPROVAL
SCREW-ON COVER TYPE
3/4 INCH TRADE SIZE
FORM 35 FORM TYPE
UNILET[R] BRAND
USED ON CONDUIT OUTLET BODY
FORM 35 MODEL
Description
NEOPRENE MATERIAL
UL 514A APPROVAL
SCREW-ON COVER TYPE
3/4 INCH TRADE SIZE
FORM 35 FORM TYPE
UNILET[R] BRAND
USED ON CONDUIT OUTLET BODY
FORM 35 MODEL
Datasheet
Suppliers
NEOPRENE MATERIAL
UL 514A APPROVAL
SCREW-ON COVER TYPE
3/4 INCH TRADE SIZE
FORM 35 FORM TYPE
UNILET[R] BRAND
USED ON CONDUIT OUTLET BODY
FORM 35 MODEL
- NEOPRENE MATERIAL
- UL 514A APPROVAL
- SCREW-ON COVER TYPE
- 3/4 INCH TRADE SIZE
- FORM 35 FORM TYPE
- UNILET[R] BRAND
- USED ON CONDUIT OUTLET BODY
- FORM 35 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
GK75-N |
|
Product Name
|
Conduit Body Gasket |
|
Fitting Type
|
Conduit Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.97 inch (50 mm)
Material
Brass
View Details