Appleton Electric Grounding Bushing GIB-400L-25AC

Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1.06 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-L-AC MODEL
Datasheet
Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1.06 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-L-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-400L-25AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-400L-25AC
Grounding Bushing GIB-400L-25AC
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1.06 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C SERIES GIB-L-AC MODEL
  • THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1.06 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6 AWG TO 250 KCMIL STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 5.19 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • SERIES GIB-L-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-400L-25AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2535248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details