Appleton Electric Grounding Bushing GIB-250L-4AC

Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 0.88 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C GIB-L-AC MODEL
Datasheet
Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 0.88 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C GIB-L-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-250L-4AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-250L-4AC
Grounding Bushing GIB-250L-4AC
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 0.88 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C GIB-L-AC MODEL
  • THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 0.88 INCH
  • THREADED RIGID METAL CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 3.38 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • LAY-IN-LUG[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • GIB-L-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-250L-4AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details