Appleton Electric Grounding Bushing GIB-150L-4AC

Description
ALUMINUM MATERIAL 11/16 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2 5/16 INCH DIAMETER 1 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN LUG TYPE APPLETON[R] BRAND GIB-LS-AC MODEL
Datasheet
Description
ALUMINUM MATERIAL 11/16 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2 5/16 INCH DIAMETER 1 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN LUG TYPE APPLETON[R] BRAND GIB-LS-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-150L-4AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-150L-4AC
Grounding Bushing GIB-150L-4AC
ALUMINUM MATERIAL 11/16 INCH THREADED RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 2 5/16 INCH DIAMETER 1 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY IN LUG TYPE APPLETON[R] BRAND GIB-LS-AC MODEL
  • ALUMINUM MATERIAL
  • 11/16 INCH
  • THREADED RIGID METAL CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 2 5/16 INCH DIAMETER
  • 1 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY IN LUG TYPE
  • APPLETON[R] BRAND
  • GIB-LS-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-150L-4AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details