Appleton Electric Grounding Bushing GIB-125L-20BC

Description
THREADED TYPE MALLEABLE IRON MATERIAL 0.63 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 2.13 INCH DIAMETER 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRONZE LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-BC MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL 0.63 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 2.13 INCH DIAMETER 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRONZE LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-125L-20BC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-125L-20BC
Grounding Bushing GIB-125L-20BC
THREADED TYPE MALLEABLE IRON MATERIAL 0.63 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 2.13 INCH DIAMETER 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRONZE LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 GIB-L-BC MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • 0.63 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 2/0 AWG STANDARD WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 2.13 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, BRONZE LUG TYPE
  • LAY-IN-LUG[TM] BRAND
  • FINISH ZINC PLATED
  • APPLICABLE STANDARD NEMA FB-1
  • GIB-L-BC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-125L-20BC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details