Appleton Electric High/Low Bay Fixture GHB71PL48E

Description
HIGH BAY TYPE WHITE POLYESTER FINISH 27-1/4 INCH UL 1572 APPROVAL PENDANT MOUNTING 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM, QUARTZ LAMP TYPE 150 W QUARTZ, 400 W HIGH PRESSURE SODIUM LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE INJECTION MOLDED CLEAR UV STABILIZED ACRYLIC REFLECTOR TYPE MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16-1/4 INCH DIA REFLECTOR SIZE BAYMASTER PRISMATIC 250/400[T] BRAND APPLICATION INDOOR, STORAGE
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER FINISH 27-1/4 INCH UL 1572 APPROVAL PENDANT MOUNTING 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM, QUARTZ LAMP TYPE 150 W QUARTZ, 400 W HIGH PRESSURE SODIUM LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE INJECTION MOLDED CLEAR UV STABILIZED ACRYLIC REFLECTOR TYPE MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16-1/4 INCH DIA REFLECTOR SIZE BAYMASTER PRISMATIC 250/400[T] BRAND APPLICATION INDOOR, STORAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - GHB71PL48E - Appleton Electric
Rosemont, IL, USA
High/Low Bay Fixture
GHB71PL48E
High/Low Bay Fixture GHB71PL48E
HIGH BAY TYPE WHITE POLYESTER FINISH 27-1/4 INCH UL 1572 APPROVAL PENDANT MOUNTING 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM, QUARTZ LAMP TYPE 150 W QUARTZ, 400 W HIGH PRESSURE SODIUM LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE INJECTION MOLDED CLEAR UV STABILIZED ACRYLIC REFLECTOR TYPE MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16-1/4 INCH DIA REFLECTOR SIZE BAYMASTER PRISMATIC 250/400[T] BRAND APPLICATION INDOOR, STORAGE
  • HIGH BAY TYPE
  • WHITE POLYESTER FINISH
  • 27-1/4 INCH
  • UL 1572 APPROVAL
  • PENDANT MOUNTING
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM, QUARTZ LAMP TYPE
  • 150 W QUARTZ, 400 W HIGH PRESSURE SODIUM LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • INJECTION MOLDED CLEAR UV STABILIZED ACRYLIC REFLECTOR TYPE
  • MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • 16-1/4 INCH DIA REFLECTOR SIZE
  • BAYMASTER PRISMATIC 250/400[T] BRAND
  • APPLICATION INDOOR, STORAGE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number GHB71PL48E
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details