O-Z/Gedney Grounding Conduit Hub GH-100G

Description
THREADED, 1 SCREW WIRE CONNECTOR TYPE 1 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION HOT DIP GALVANIZED MALLEABLE IRON BODY MATERIAL 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL ZINC PLATED STEEL GH-G MODEL
Datasheet
Description
THREADED, 1 SCREW WIRE CONNECTOR TYPE 1 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION HOT DIP GALVANIZED MALLEABLE IRON BODY MATERIAL 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL ZINC PLATED STEEL GH-G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Conduit Hub - GH-100G - O-Z/Gedney
St. Louis, MO, USA
Grounding Conduit Hub
GH-100G
Grounding Conduit Hub GH-100G
THREADED, 1 SCREW WIRE CONNECTOR TYPE 1 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE UL 467 APPROVAL GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION HOT DIP GALVANIZED MALLEABLE IRON BODY MATERIAL 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E SCREW MATERIAL ZINC PLATED STEEL GH-G MODEL
  • THREADED, 1 SCREW WIRE CONNECTOR TYPE
  • 1 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • UL 467 APPROVAL
  • GROUND CONDUCTOR TO ARMOR/CONDUIT APPLICATION
  • HOT DIP GALVANIZED MALLEABLE IRON BODY MATERIAL
  • 1 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E
  • SCREW MATERIAL ZINC PLATED STEEL
  • GH-G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GH-100G
Product Name Grounding Conduit Hub
Fitting Type Grounding Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details