O-Z/Gedney Conduit To Rod Clamp GCA-100-04B

Description
HIGH STRENGTH COPPER ALLOY BODY, ZINC PLATED STEEL SCREW MATERIAL 3-3/8 INCH W X 2-1/2 INCH H SIZE ARMORED CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GCA MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY BODY, ZINC PLATED STEEL SCREW MATERIAL 3-3/8 INCH W X 2-1/2 INCH H SIZE ARMORED CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GCA-100-04B - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
GCA-100-04B
Conduit To Rod Clamp GCA-100-04B
HIGH STRENGTH COPPER ALLOY BODY, ZINC PLATED STEEL SCREW MATERIAL 3-3/8 INCH W X 2-1/2 INCH H SIZE ARMORED CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GCA MODEL
  • HIGH STRENGTH COPPER ALLOY BODY, ZINC PLATED STEEL SCREW MATERIAL
  • 3-3/8 INCH W X 2-1/2 INCH H SIZE
  • ARMORED CABLE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 8 TO 4 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • GCA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number GCA-100-04B
Product Name Conduit To Rod Clamp
Material Steel; HIGH STRENGTH COPPER ALLOY BODY, ZINC PLATED STEEL SCREW
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15/45 Mounting Clamp 3 or 6 pole - 1462G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Cable Clips & Clamps - 479548 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.500 inch (12.7 mm)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details