HIGH-STRENGTH COPPER ALLOY BODY MATERIAL
3-5/8 INCH W X 3-7/16 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL, CSA APPROVAL
10 TO 3 AWG CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
INCLUDES STEEL/ZINC PLATED SCREW
APPLICABLE STANDARD NEMA FB-1
GC MODEL
O-Z/Gedney
Done
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY MATERIAL
3-5/8 INCH W X 3-7/16 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL, CSA APPROVAL
10 TO 3 AWG CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
INCLUDES STEEL/ZINC PLATED SCREW
APPLICABLE STANDARD NEMA FB-1
GC MODEL
HIGH-STRENGTH COPPER ALLOY BODY MATERIAL
3-5/8 INCH W X 3-7/16 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL, CSA APPROVAL
10 TO 3 AWG CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
INCLUDES STEEL/ZINC PLATED SCREW
APPLICABLE STANDARD NEMA FB-1
GC MODEL
HIGH-STRENGTH COPPER ALLOY BODY MATERIAL
3-5/8 INCH W X 3-7/16 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION