Appleton Electric Conduit Body Gasket GASK809N

Description
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 3-1/2 INCH/4 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 3-1/2 INCH/4 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Gasket - GASK809N - Appleton Electric
Rosemont, IL, USA
Conduit Body Gasket
GASK809N
Conduit Body Gasket GASK809N
NEOPRENE MATERIAL UL E2527, CSA C22.2 APPROVAL SCREW-ON COVER TYPE 3-1/2 INCH/4 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1
  • NEOPRENE MATERIAL
  • UL E2527, CSA C22.2 APPROVAL
  • SCREW-ON COVER TYPE
  • 3-1/2 INCH/4 INCH TRADE SIZE
  • FORM 8 FORM TYPE
  • UNILET[R], FM8[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GASK809N
Product Name Conduit Body Gasket
Fitting Type Conduit Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details