Appleton Electric Conduit Body Gasket GASK575

Description
SOLID NEOPRENE MATERIAL UL 514A/B, CSA C22.2 APPROVAL CLIP-ON COVER TYPE 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM] BRAND ENCLOSURE TYPE CLASS I DIV 2 USED ON IMC/RIGID CONDUIT OUTLET BODY APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Datasheet
Description
SOLID NEOPRENE MATERIAL UL 514A/B, CSA C22.2 APPROVAL CLIP-ON COVER TYPE 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM] BRAND ENCLOSURE TYPE CLASS I DIV 2 USED ON IMC/RIGID CONDUIT OUTLET BODY APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Gasket - GASK575 - Appleton Electric
Rosemont, IL, USA
Conduit Body Gasket
GASK575
Conduit Body Gasket GASK575
SOLID NEOPRENE MATERIAL UL 514A/B, CSA C22.2 APPROVAL CLIP-ON COVER TYPE 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM] BRAND ENCLOSURE TYPE CLASS I DIV 2 USED ON IMC/RIGID CONDUIT OUTLET BODY APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1
  • SOLID NEOPRENE MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLIP-ON COVER TYPE
  • 1-1/2 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • FM7[TM] BRAND
  • ENCLOSURE TYPE CLASS I DIV 2
  • USED ON IMC/RIGID CONDUIT OUTLET BODY
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Supplier's Site Datasheet
Conduit Body Gasket - GASK575 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Gasket
GASK575
Conduit Body Gasket GASK575
SOLID NEOPRENE MATERIAL UL 514A/514B, CSA APPROVAL CLIP-ON COVER TYPE 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND USED ON RIGID CONDUIT/IMC OUTLET BODY
  • SOLID NEOPRENE MATERIAL
  • UL 514A/514B, CSA APPROVAL
  • CLIP-ON COVER TYPE
  • 1-1/2 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
  • USED ON RIGID CONDUIT/IMC OUTLET BODY
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Conduit Fittings
Product Number GASK575 GASK575
Product Name Conduit Body Gasket Conduit Body Gasket
Fitting Type Conduit Gasket Conduit Body Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details