Appleton Electric Conduit Body Gasket GASK574

Description
SOLID NEOPRENE MATERIAL CLIP ON, SCREW ON COVER TYPE 1-1/4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[T], APPLETON. BRAND GASK57 MODEL
Datasheet
Description
SOLID NEOPRENE MATERIAL CLIP ON, SCREW ON COVER TYPE 1-1/4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[T], APPLETON. BRAND GASK57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Gasket - GASK574 - Appleton Electric
Rosemont, IL, USA
Conduit Body Gasket
GASK574
Conduit Body Gasket GASK574
SOLID NEOPRENE MATERIAL CLIP ON, SCREW ON COVER TYPE 1-1/4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[T], APPLETON. BRAND GASK57 MODEL
  • SOLID NEOPRENE MATERIAL
  • CLIP ON, SCREW ON COVER TYPE
  • 1-1/4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • FM7[T], APPLETON. BRAND
  • GASK57 MODEL
Supplier's Site Datasheet
Conduit Body Gasket - GASK574 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Gasket
GASK574
Conduit Body Gasket GASK574
SOLID NEOPRENE MATERIAL UL 514A/514B, CSA APPROVAL CLIP-ON COVER TYPE 1-1/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND USED ON RIGID CONDUIT/IMC OUTLET BODY
  • SOLID NEOPRENE MATERIAL
  • UL 514A/514B, CSA APPROVAL
  • CLIP-ON COVER TYPE
  • 1-1/4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
  • USED ON RIGID CONDUIT/IMC OUTLET BODY
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Conduit Fittings
Product Number GASK574 GASK574
Product Name Conduit Body Gasket Conduit Body Gasket
Fitting Type Conduit Gasket Conduit Body Gasket
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details