Appleton Electric Floodlight Fixture GAM771P48I2

Description
433.3 MM W X 165.1 MM D X 635 MM H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598, UL 1598A, UL 60079-0 APPROVAL YOKE MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE NO LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[TM] BRAND APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PL
Datasheet
Description
433.3 MM W X 165.1 MM D X 635 MM H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598, UL 1598A, UL 60079-0 APPROVAL YOKE MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE NO LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[TM] BRAND APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - GAM771P48I2 - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
GAM771P48I2
Floodlight Fixture GAM771P48I2
433.3 MM W X 165.1 MM D X 635 MM H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598, UL 1598A, UL 60079-0 APPROVAL YOKE MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE NO LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[TM] BRAND APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PL
  • 433.3 MM W X 165.1 MM D X 635 MM H SIZE
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 1598, UL 1598A, UL 60079-0 APPROVAL
  • YOKE MOUNTING
  • PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE
  • NO LAMP INCLUDED
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • 1.9 SQ FT EPA
  • AREAMASTER[TM] BRAND
  • APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
  • SOCKET MATERIAL PORCELAIN WITH NICKEL PL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number GAM771P48I2
Product Name Floodlight Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details