Therm-O-Disc Fuse, Thermal, 184°C, 20A, 250Vac; Product Range Thermodisc G5A01184C

Description
FUSE, THERMAL, 184°C, 20A, 250VAC; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:184°C; Fuse Terminals:Axial Leaded; Holding Temperature:169°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 184°C, 20A, 250VAC; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:184°C; Fuse Terminals:Axial Leaded; Holding Temperature:169°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 184°C, 20A, 250Vac; Product Range Thermodisc - 39T4439 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 184°C, 20A, 250Vac; Product Range Thermodisc
39T4439
Fuse, Thermal, 184°C, 20A, 250Vac; Product Range Thermodisc 39T4439
FUSE, THERMAL, 184°C, 20A, 250VAC; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:184°C; Fuse Terminals:Axial Leaded; Holding Temperature:169°C RoHS Compliant: Yes

FUSE, THERMAL, 184°C, 20A, 250VAC; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:184°C; Fuse Terminals:Axial Leaded; Holding Temperature:169°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 39T4439
Product Name Fuse, Thermal, 184°C, 20A, 250Vac; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Snap-Action Thermal Control - FC-P6D - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Case Style Other; PBT thermoplastic case
Cutoff Temperature 50 to 150 C (122 to 302 F)
View Details
Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - TA/TB -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 10 to 15 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details