Therm-O-Disc Fuse, 250V, 16A, Axial Leaded; Product Range Thermodisc G5A01121C

Description
FUSE, 250V, 16A, AXIAL LEADED; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes
Datasheet
Description
FUSE, 250V, 16A, AXIAL LEADED; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 250V, 16A, Axial Leaded; Product Range Thermodisc - 39T4437 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 250V, 16A, Axial Leaded; Product Range Thermodisc
39T4437
Fuse, 250V, 16A, Axial Leaded; Product Range Thermodisc 39T4437
FUSE, 250V, 16A, AXIAL LEADED; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes

FUSE, 250V, 16A, AXIAL LEADED; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 39T4437
Product Name Fuse, 250V, 16A, Axial Leaded; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details