Therm-O-Disc Fuse, Thermal, 229°C, 10A, 250V; Product Range Thermodisc G4A01229C

Description
FUSE, THERMAL, 229°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:229°C; Fuse Terminals:Ferrule; Holding Temperature:200°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 229°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:229°C; Fuse Terminals:Ferrule; Holding Temperature:200°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 229°C, 10A, 250V; Product Range Thermodisc - 46WX2026 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 229°C, 10A, 250V; Product Range Thermodisc
46WX2026
Fuse, Thermal, 229°C, 10A, 250V; Product Range Thermodisc 46WX2026
FUSE, THERMAL, 229°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:229°C; Fuse Terminals:Ferrule; Holding Temperature:200°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes

FUSE, THERMAL, 229°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:229°C; Fuse Terminals:Ferrule; Holding Temperature:200°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 46WX2026
Product Name Fuse, Thermal, 229°C, 10A, 250V; Product Range Thermodisc
Cutoff Temperature 229 C (444 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD thermal fuse for high currents - RTS - SCHURTER Inc
Specs
Case Style Other; Plastics
Voltage Type DC Voltage
Rated Voltage 60 volts
View Details
Versatile Snap-Action Thermal Protector - F - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 150 C (302 F)
Rated Voltage 277 volts
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details