Therm-O-Disc Fuse G4A01229C

Description
FUSE, THERMAL, 229°C, 10A, 250V; PRODUCT RANGE:MICROTEMP G4 SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:229°C; FUSE TERMINALS:FERRULE; HOLDING TEMPERATURE:200°C; FUSE SIZE:14.7 X 4.0MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE, THERMAL, 229°C, 10A, 250V; PRODUCT RANGE:MICROTEMP G4 SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:229°C; FUSE TERMINALS:FERRULE; HOLDING TEMPERATURE:200°C; FUSE SIZE:14.7 X 4.0MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 19211415 - Radwell International
Willingboro, NJ, United States
FUSE, THERMAL, 229°C, 10A, 250V; PRODUCT RANGE:MICROTEMP G4 SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:229°C; FUSE TERMINALS:FERRULE; HOLDING TEMPERATURE:200°C; FUSE SIZE:14.7 X 4.0MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, THERMAL, 229°C, 10A, 250V; PRODUCT RANGE:MICROTEMP G4 SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:229°C; FUSE TERMINALS:FERRULE; HOLDING TEMPERATURE:200°C; FUSE SIZE:14.7 X 4.0MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 19211415
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details