FUSE, THERMAL, 10A, 172 C; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:172°C; Fuse Terminals:Axial Leaded; Holding Temperature:157°C; SVHC:No SVHC (15-Jun-2015); Actuating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Cutoffs and Thermal Fuses |
| Product Number | 39T4431 |
| Product Name | Fuse, Thermal, 10A, 172 C; Product Range Thermodisc |
| Thermal Cutoff Style | Axial Leads |