Therm-O-Disc Fuse, Thermal, 152°C, 10A, 250V; Product Range Thermodisc G4A01152C

Description
FUSE, THERMAL, 152°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:152°C; Fuse Terminals:Axial Leaded; Holding Temperature:137°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 152°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:152°C; Fuse Terminals:Axial Leaded; Holding Temperature:137°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 152°C, 10A, 250V; Product Range Thermodisc - 67C6645 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 152°C, 10A, 250V; Product Range Thermodisc
67C6645
Fuse, Thermal, 152°C, 10A, 250V; Product Range Thermodisc 67C6645
FUSE, THERMAL, 152°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:152°C; Fuse Terminals:Axial Leaded; Holding Temperature:137°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

FUSE, THERMAL, 152°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:152°C; Fuse Terminals:Axial Leaded; Holding Temperature:137°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 67C6645
Product Name Fuse, Thermal, 152°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Action Thermal Protector - VS - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Case Style Other; Plastic
Cutoff Temperature 40 to 100 C (104 to 212 F)
View Details